Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.53
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$13.53
|
-
|
Buy Now |
Finish | Bright/Matte |
---|---|
Plating Material | Tin |
Plating Thickness | 80 – 150µin |
Terminal Angle | Straight |
Connection Capacity | Single |
Stud Hole | Yes |
Underplating Material | None |
Terminal Size | 4.75 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 3.68mm, .145in |
Mating Tab Width | .187in, 4.75mm |
Comment | Dimple Tab |
Line | FASTON .187 |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Sealable | No |
Insulated | No |
FASTON | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 62298-4?
Additional datasheets, footprints and schematics for 62298-4 are listed on our Part Details page. You can also find images and similar parts to 62298-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62298-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62298-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62298-4 fall under?
The 62298-4 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62298-4 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62298-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 62298-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62298-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 62298-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62298-4 often in real-time on the comparison pages.
What if I can't find stock of 62298-4?
You can fill out our help required form which you can use to request a quote for 62298-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.