Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
197,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
197,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
197,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
197,500
in stock
|
Buy Now | |
Farnell
from US$0.11
|
162,500
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Weight per Piece | .302g |
Splice Material | Brass |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .025in, .64mm |
Overall Length | .225in, 5.72mm |
Wire Size | 12 – 10AWG, 7000 – 12000CMA, 3.46 – 6mm² |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 12500 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | 6.35mm, .25in |
Terminals Amvar Splc7000-12000 |Amp Te Connectivity 62295-2 | Newark Electronics |
Terminals AMVAR SPLC7000-12000 | Rapid Electronics |
TE Connectivity AMVAR SPLC 7000-12000 025BR Terminals AM | Distrelec |
TERMINAL, WIRE SPLICE, CRIMP | Farnell |
Splice Terminal 10-12AWG 7.37mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62295-2?
Additional datasheets, footprints and schematics for 62295-2 are listed on our Part Details page. You can also find images and similar parts to 62295-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62295-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62295-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62295-2 fall under?
The 62295-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62295-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62295-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62295-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62295-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62295-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62295-2 often in real-time on the comparison pages.
What if I can't find stock of 62295-2?
You can fill out our help required form which you can use to request a quote for 62295-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.