Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
33,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
22,500
in stock
|
Buy Now | |
TE Store
from US$0.14
|
18,150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
5,250
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab & Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Piggyback |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 14.98mm, .59in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | Tab Thickness: 0.81 [.032] |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 PB FAST RCPT 18-14 PTPBR | Heilind Electronics |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 62276-1 | Internal Number: 62276-1 | TE Connectivity | TE Store |
Female/Male Piggyback, 14-18Awg, 6.35Mm | Newark Electronics |
18-14 AWG 6.35 x 0.81 mm Receptacle Crimp Non Insulation Support Connector | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP/M 15.49mm 7.62mm Pre-Tin Strip | Avnet America |
FASTON 250 PIGGY-BACK REC 18-14AWG TPBR | TE Connectivity 62276-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62276-1?
Additional datasheets, footprints and schematics for 62276-1 are listed on our Part Details page. You can also find images and similar parts to 62276-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62276-1 fall under?
The 62276-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62276-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62276-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62276-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62276-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 62276-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62276-1 often in real-time on the comparison pages.
What if I can't find stock of 62276-1?
You can fill out our help required form which you can use to request a quote for 62276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.