Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.24
|
1,872
in stock
|
Buy Now | |
Farnell
from US$0.21
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Underplating Material | Brass |
Terminal Orientation | Flag |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | 3.3mm, .13in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab, Stud Mount, 3.3Mm, Brass | Newark Electronics |
Terminals 250 FAST TAB 032 BRS | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB BR | Distrelec |
250 FASTON TAB BR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 62261-1 | Internal Number: 62261-1 | .25" | TE Connectivity | TE Store |
TAB 3 way 6.35 x 0.81mm FASTON | RS |
PCB TERMINAL, 3.3MM, BRASS | Farnell |
Quick Disconnect Tab Stud Mount Multiple Brass with Dimple and Stud Hole | Future Electronics |
Quick Disconnect Terminal M/M/M 11.94mm 8.71mm Loose Piece | Avnet America |
FASTON .250 Series , 90deg Mount Angle Stud Mount Tab Terminal, 6.35 x 0.81mm | TE Connectivity 62261-1 | RS Americas |
FASTON .250 SERIES (6.3 MM) TAB BR | Boersig |
QD TERM M/M/M 11.94MM 8.71MM | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 3.3mm |
Terminal Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62261-1?
Additional datasheets, footprints and schematics for 62261-1 are listed on our Part Details page. You can also find images and similar parts to 62261-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62261-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62261-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62261-1 fall under?
The 62261-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62261-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62261-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62261-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62261-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 62261-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62261-1 often in real-time on the comparison pages.
What if I can't find stock of 62261-1?
You can fill out our help required form which you can use to request a quote for 62261-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.