Accessory Type | Label |
---|---|
For Use With | Cable & Wire |
Marker Type | Self Adhesive |
Marker Material | Polyester |
Legend Color | Transparent |
Marker Color | White |
Height | 457.2mm |
Rhino Tape Perm.Poly.19mm Black on Clear | RS |
TAPE PERM POLY BLACK ON CLEAR 19MM | Farnell |
Label Tape Cartridge, Black on Clear, Permanent Polyester, 1" x 23 Ft, D1 Series | Dymo 622290 | RS Americas |
Dymo Label Tape, Polyester, 19mm x 5.5m, Transparent | Distrelec |
Rhino 3/4" Clear Permanent Poly Tape, 18' Roll | Newark Electronics |
Where can I find additional details, specifications and documents for a 622290?
Additional datasheets, footprints and schematics for 622290 are listed on our Part Details page. You can also find images and similar parts to 622290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 622290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 622290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 622290 fall under?
The 622290 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to 622290 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 622290 you can contact the distributor directly for product support, shipping queries etc.
Is the 622290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 622290 have stock available?
Authorised distributors including RS, Farnell, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 622290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 622290 often in real-time on the comparison pages.
What if I can't find stock of 622290?
You can fill out our help required form which you can use to request a quote for 622290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.