Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Tab & Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Piggyback |
Terminal & Splice Type | Tab & Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Stress Relieved., Tab Thickness: 0.81 [.032] |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Pb Fast Rcpt 18-14 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62223-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F/M 19.55mm 7.62mm Tin Strip on Reel | Avnet America |
Special Order: 250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 62223-2 | Internal Number: 62223-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62223-2?
Additional datasheets, footprints and schematics for 62223-2 are listed on our Part Details page. You can also find images and similar parts to 62223-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62223-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62223-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62223-2 fall under?
The 62223-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62223-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62223-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62223-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62223-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 62223-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62223-2 often in real-time on the comparison pages.
What if I can't find stock of 62223-2?
You can fill out our help required form which you can use to request a quote for 62223-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.