62223-1 Quick Disconnects by TE Connectivity

FASTON .250 PIGGY-BACK REC 18-14AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.17
7,500
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.17
1,024
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Contact Base Material Brass
Terminal Type Tab & Receptacle
Terminal Orientation Piggyback
Terminal & Splice Type Tab & Receptacle
Barrel Type Open
Crimp Type F-Crimp
Mating Tab Width 6.35mm, .25in
Wire Size 18 – 14AWG, .82 – 2.08mm²
Overall Length .77in, 19.58mm
Accepts Wire Insulation Diameter Range 3.1 – 4.3mm, .12 – .17in
Mating Tab Thickness .032in, .81mm
Receptacle Terminal Stock Thickness .4mm, .015in
UL Rating Listed
CSA Certified Yes
Wire Insulation Support With
Mating Retention Type Dimple
Comment Tab Thickness: 0.81 [.032], Stress Relieved.
Packaging Quantity 2500
Packaging Method Strip/Reel
Terminates To Wire & Cable
Sealable No
Insertion Force Normal
Wire/Cable Type Regular Wire
Insulated No
Wire Stop No
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

250 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 62223-1 | Internal Number: 62223-1 | TE Connectivity | TE Store
250 Pb Fast Rcpt 18-14 016Br Rohs Compliant: Yes |Amp Te Connectivity 62223-1 | Newark Electronics
FASTON QUICK DISCONNECT 18-14 AWG BRASS TAB | Future Electronics
Quick Disconnect Terminal 14-18AWG F 19.6mm 7.62mm Strip | Avnet America
FASTON .250 PIGGY-BACK REC 18-14AWG BR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 62223-1?

Additional datasheets, footprints and schematics for 62223-1 are listed on our Part Details page. You can also find images and similar parts to 62223-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 62223-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62223-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 62223-1 fall under?

The 62223-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 62223-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 62223-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 62223-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 62223-1 have stock available?

Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 62223-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 62223-1 often in real-time on the comparison pages.

What if I can't find stock of 62223-1?

You can fill out our help required form which you can use to request a quote for 62223-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay