Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
39,730
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
126,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
71,821
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
39,730
in stock
|
Buy Now | |
element14
from US$0.12
|
39,730
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 150µin, 3.81µm |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | No |
Connection Capacity | Multiple |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Size | 4.75 |
Underplating Material | Copper |
Extension Below Board | 3.18mm, .125in |
Height Above PC Board | 8.43mm, .336in |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | 4.75mm, .187in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
PCB Hole Diameter | 12.4mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 mm .062" .187" | PCB Terminal | Part Number: 62221-1 | Internal Number: 62221-1 | .187" | TE Connectivity | TE Store |
Pcb Terminal, 4.75Mm X 0.51Mm, 1.4Mm Rohs Compliant: Yes |Amp Te Connectivity 62221-1 | Newark Electronics |
PCB TERMINAL, 4.75MM X 0.51MM, 1.4MM | element14 |
Quick Disconnect Terminal M/M 8.43mm 7.69mm Tin Over Copper Strip | Avnet America |
FASTON 187 DUAL TAB PTPBR | TE Connectivity 62221-1 | RS Americas |
187 FASTON TAB TPBR | Boersig |
Where can I find additional details, specifications and documents for a 62221-1?
Additional datasheets, footprints and schematics for 62221-1 are listed on our Part Details page. You can also find images and similar parts to 62221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62221-1 fall under?
The 62221-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62221-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62221-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 62221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62221-1 often in real-time on the comparison pages.
What if I can't find stock of 62221-1?
You can fill out our help required form which you can use to request a quote for 62221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.