Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Source Meter Function | Current Source Nanovoltmeter |
Output Power | 11W |
Source Voltage Range | ± 100mV to ± 40V |
Source Current Range | ± 2nA to ± 100mA |
Resistance Measurement Range | - |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
Keithley 6221 & 2182A/E Digital Multimeter & Delta Mode System Nanovoltmeter | Rapid Electronics |
DELTA MODE SYSTEM @ 220V | RS |
Delta Mode System @ 220V |Keithley 6221/2182A/E | Newark Electronics |
Where can I find additional details, specifications and documents for a 6221/2182A/E.?
Additional datasheets, footprints and schematics for 6221/2182A/E. are listed on our Part Details page. You can also find images and similar parts to 6221/2182A/E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6221/2182A/E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6221/2182A/E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6221/2182A/E. fall under?
The 6221/2182A/E. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 6221/2182A/E. when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6221/2182A/E. you can contact the distributor directly for product support, shipping queries etc.
Is the 6221/2182A/E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6221/2182A/E. have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 6221/2182A/E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6221/2182A/E. often in real-time on the comparison pages.
What if I can't find stock of 6221/2182A/E.?
You can fill out our help required form which you can use to request a quote for 6221/2182A/E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.