6221. Part Information
Details for 6221. by Keithley
Test Equipment>Bench Power Supplies Sources & Loads>AC Power Sources
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.7500 |
3 | 17.5600 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Output Power Max | 120VA |
Output Voltage Max | - |
Output Current Max | - |
No. of Phases | - |
Plug Type | EU SWISS UK |
Output Power | 11W |
Source Current Range | ± 2nA to ± 100mA |
Source Meter Function | Current Source |
Source Voltage Range | ± 100mV to ± 40V |
Alternative Part Descriptions
- SOURCE METER, AC & DC CURRENT, 11W; No. of Channels:-; Product Range:6200 Series; Source Meter Function:Current Source; Output Power:11W; Source Voltage Range:-; Source Current Range:± 2nA to ± 100mA; Resistance Measurement Range:- RoHS Compliant: Yes | Newark Electronics
Details for 6221 by NEBO
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.7500 |
3 | 17.5600 |
Stock Information
Details
Part Specifications
Light Source | LED |
Alternative Part Descriptions
- LARRY 8 LED Pocket Work Light - Camo; Light Source:LED; Lamp Base Type:-; Input Power:-; Input Voltage:-; Product Range:- | Newark Electronics
Details for 6221 by Kimberly-Clark Corporation
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.7500 |
3 | 17.5600 |
Stock Information
Details
Part Downloads
Part Specifications
RoHS Compliant | NA |
Alternative Part Descriptions
- WIPER DISPENSER, 1.13KG, BLACK ROHS COMPLIANT: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 6221.?
Additional datasheets, footprints and schematics for 6221. are listed in our Part Details tab. You can also find the 6221. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6221. in the Pricing & Inventory tab next to part details. You can view 6221. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6221. fall under?
The 6221. is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6221. when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6221. you can contact the distributor directly for product support, shipping queries etc.
Is the 6221. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 6221. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6221..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6221. often in real-time on the comparison pages.
What if I can't find stock of 6221.?
You can fill out our help required form which you can use to request a quote for 6221. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.