Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6220260003,
2-1194916-8 |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 2.4mm, .095in |
Recovered Inside Diameter (Max) | 1.4mm, .055in |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing D-144-26CS380 | Sager |
Where can I find additional details, specifications and documents for a 6220260003?
Additional datasheets, footprints and schematics for 6220260003 are listed on our Part Details page. You can also find images and similar parts to 6220260003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6220260003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6220260003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6220260003 fall under?
The 6220260003 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 6220260003 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6220260003 you can contact the distributor directly for product support, shipping queries etc.
Is the 6220260003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6220260003 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 6220260003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6220260003 often in real-time on the comparison pages.
What if I can't find stock of 6220260003?
You can fill out our help required form which you can use to request a quote for 6220260003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.