Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
622025-000,
2-1194916-0 |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
83
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
Distrelec
from US$2.39
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 2.4mm, .095in |
Recovered Inside Diameter (Max) | 1.4mm, .055in |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Solder Sleeves&shield Tubing S-Sleeve Shld Trmntr |Raychem Te Connectivity 622025-000 | Newark Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE SHLD TRMNTR | Rapid Electronics |
DEVICES 622025-000 | Avnet America |
TE Connectivity D-144-25 Solder Sleeves & Shield Tubing | Distrelec |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 622025-000?
Additional datasheets, footprints and schematics for 622025-000 are listed on our Part Details page. You can also find images and similar parts to 622025-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 622025-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 622025-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 622025-000 fall under?
The 622025-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 622025-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 622025-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 622025-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 622025-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 622025-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 622025-000 often in real-time on the comparison pages.
What if I can't find stock of 622025-000?
You can fill out our help required form which you can use to request a quote for 622025-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.