Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Source Meter Function | Current Source |
---|---|
Output Power | 11W |
Source Current Range | ± 2nA to ± 100mA |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Source Meter, Dc Current, 11W | Newark Electronics |
Where can I find additional details, specifications and documents for a 6220-US?
Additional datasheets, footprints and schematics for 6220-US are listed on our Part Details page. You can also find images and similar parts to 6220-US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6220-US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6220-US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6220-US fall under?
The 6220-US is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 6220-US when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6220-US you can contact the distributor directly for product support, shipping queries etc.
Is the 6220-US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6220-US have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6220-US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6220-US often in real-time on the comparison pages.
What if I can't find stock of 6220-US?
You can fill out our help required form which you can use to request a quote for 6220-US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.