Product Range | - |
---|---|
Source Meter Function | Current Source |
Output Power | 11W |
Source Voltage Range | - |
Source Current Range | ± 2nA to ± 100mA |
Resistance Measurement Range | - |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
Current Source, Digital, Bench, DC Precision, Low Current, RS-232, GPIB | Keithley Instruments 6220 | RS Americas |
RoHS Compliant | NA |
---|
WypAll Reac Service & Retail Wiping Pape | RS |
Paper Wipe, 380Mm X 183Mm, Airflex, Blue Rohs Compliant: Na |Kimberly Clark 6220 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6220?
Additional datasheets, footprints and schematics for 6220 are listed on our Part Details page. You can also find images and similar parts to 6220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6220 fall under?
The 6220 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 6220 when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6220 you can contact the distributor directly for product support, shipping queries etc.
Is the 6220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6220 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TestEquity have stock available or on a lead time for 6220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6220 often in real-time on the comparison pages.
What if I can't find stock of 6220?
You can fill out our help required form which you can use to request a quote for 6220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.