Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0344
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0375
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0344
|
105,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
91,955
in stock
|
Buy Now | |
Avnet America
from US$0.0491
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0346
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .044g |
Number of Serrations | 3 |
Strip Orientation | Side Feed |
Splice Capacity | 2 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 2.6mm, .102in |
Material Thickness | .41mm, .016in |
Wire Size | 24 – 19AWG, .2 – .65mm², 400 – 1300CMA |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Splice Type | Thru or Pigtail Splice |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Serrated | Yes |
Product Type | Splice |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | .07in, 1.78mm |
MIN AMVAR SPLC 016TPBR Splice Type: Thru Splice Pigtail Splice Wire Size: 24 – 19 AWG Wire Size: .2 – .65 mm² Sealable: No Splice Capacity: 2 Thru Splice 24 – 19 AWG .2 – .65 mm² | Electrical Wire Splice | Part Number: 62194-2 | Internal Number: 62194-2 | TE Connectivity | TE Store |
Min Amvar Splc 016Tpbr |Amp Te Connectivity 62194-2 | Newark Electronics |
Splice Terminal 19-24AWG 2.79mm 3.18mm Tin Strip | Avnet America |
MIN AMVAR SPLC 016TPBR | TE Connectivity 62194-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62194-2?
Additional datasheets, footprints and schematics for 62194-2 are listed on our Part Details page. You can also find images and similar parts to 62194-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62194-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62194-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62194-2 fall under?
The 62194-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62194-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62194-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62194-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62194-2 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 62194-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62194-2 often in real-time on the comparison pages.
What if I can't find stock of 62194-2?
You can fill out our help required form which you can use to request a quote for 62194-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.