Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5549-00 |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.02 – 1.78mm, .04 – .07in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | 14.86mm, .585in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Thickness | .51mm, .02in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Rcpt 187 Fast 24-20 0126Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 62187-2 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F 14.86mm 5.61mm Tin Strip on Reel | Avnet America |
Special Order: 187 FASTON REC 24-20 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 62187-2 | Internal Number: 62187-2 | Alias Number: 010-5549-00 | TE Connectivity | TE Store |
FASTON 187 20-24AWG TPPBR | Farnell |
Where can I find additional details, specifications and documents for a 62187-2?
Additional datasheets, footprints and schematics for 62187-2 are listed on our Part Details page. You can also find images and similar parts to 62187-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62187-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62187-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62187-2 fall under?
The 62187-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62187-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62187-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62187-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62187-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 62187-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62187-2 often in real-time on the comparison pages.
What if I can't find stock of 62187-2?
You can fill out our help required form which you can use to request a quote for 62187-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.