6215-1003-030 Position Sensors by TE Connectivity

POTENTIOMETER, BSHG, TERMINALS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Angular Sensing Range 340°
Weight 2oz
Electrical Connection Gold Plated Brass Terminals
Shaft Diameter .25in, 6.35mm
Output Current (Max) 10 mAmA
Supply Voltage 3.3 – 48VDC
Input Current Vsupply/10KΩW
Output Voltage Range Ratiometric (0-Vsupply)
Bearings ABEC 3 Precision
Sensitivity Virtually Infinite
Torque .3in-lbs
Non Repeatability and Hysterisis Mechanical Backlash < .1°
Non-Linearity (FSO) ±.5%
Package Dia 1.437 in (Size 15) Housing
Product Type Potentiometer
Temperature Coefficient of Output 400ppm/°C
Operating Temperature Range -87 – 257°F, -65 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6215-1003-030?

Additional datasheets, footprints and schematics for 6215-1003-030 are listed on our Part Details page. You can also find images and similar parts to 6215-1003-030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6215-1003-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6215-1003-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6215-1003-030 fall under?

The 6215-1003-030 is listed under Sensors > Position Sensors > Potentiometric Sensors > Rotary Displacement Sensors - Potentiometer.

Can I view similar or alternative parts?

You can view similar parts to 6215-1003-030 when available in the Rotary Displacement Sensors - Potentiometer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6215-1003-030 you can contact the distributor directly for product support, shipping queries etc.

Is the 6215-1003-030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6215-1003-030 have stock available?

There is no stock from authorised distributors for 6215-1003-030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6215-1003-030 often in real-time on the comparison pages.

What if I can't find stock of 6215-1003-030?

You can fill out our help required form which you can use to request a quote for 6215-1003-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay