Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.15 |
15,750
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
3,062
|
Buy Now | |
Newark Electronics | US$0.19 |
-
|
Buy Now | |
Future Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
RS Americas | US$0.28 |
-
|
Buy Now | |
element14 | US$0.13 |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Terminal & Splice Type | Tab & Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 â 16AWG, .51 â 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Accepts Wire Insulation Diameter Range | 1.52 â 2.8mm, .06 â .11in |
Overall Length | .615in, 15.62mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Tab Thickness: 0.51 [.020] |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 â 230°F, -40 â 110°C |
187 PB FAST RCPT 20-16 014TPBR | Heilind Electronics |
Female/Male Disconnect, 4.75Mm, 20-16Awg | Newark Electronics |
Faston 20-16 AWG Straight Insulation Support Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP/M 15.62mm 5.71mm Tin Strip | Avnet America |
FAST 187 PIGGY-BACK REC&TAB 20-16 TPBR | TE Connectivity 62139-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female & Male Piggyback Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62139-1?
Additional datasheets, footprints and schematics for 62139-1 are listed on our Part Details page. You can also find images and similar parts to 62139-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62139-1 fall under?
The 62139-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62139-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62139-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62139-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62139-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 62139-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62139-1 often in real-time on the comparison pages.
What if I can't find stock of 62139-1?
You can fill out our help required form which you can use to request a quote for 62139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.