Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0420
|
32,256
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
132,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
26,634
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
19,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
19,800
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
19,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.8mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .585in, 14.85mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | UL listed and CSA Certified for 22-20 AWG. |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Quick Disconnect, 20-24Awg/4.75Mm | Newark Electronics |
187 FAST RCPT 24-20 0126TPBR | Heilind Electronics |
187 FASTON REC 24-20 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 62138-1 | Internal Number: 62138-1 | TE Connectivity | TE Store |
Terminals FASTON RECPT 24-20 Reel of 20000 | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 0.51mm2 | Distrelec |
Quick Disconnect Terminal 20-24AWG RCP 14.85mm 5.58mm Tin Strip | Avnet America |
FASTON 187 RECEPTACLE 24-20 AWG TPBR | TE Connectivity 62138-1 | RS Americas |
187 FASTON REC 24-20 TPBR | Boersig |
187 FAST RCPT 24-20 0126TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62138-1?
Additional datasheets, footprints and schematics for 62138-1 are listed on our Part Details page. You can also find images and similar parts to 62138-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62138-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62138-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62138-1 fall under?
The 62138-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62138-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62138-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62138-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62138-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Heilind Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 62138-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62138-1 often in real-time on the comparison pages.
What if I can't find stock of 62138-1?
You can fill out our help required form which you can use to request a quote for 62138-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.