Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
77,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
77,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
77,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
8,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,750
in stock
|
Buy Now | |
TE Store
from US$0.16
|
693
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | 3.56mm, .14in |
Mating Tab Thickness | .41mm, .016in |
Wire Insulation Support | With |
Packaging Quantity | 5500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
CONTACT 18-14 016NPSTL REV RL | Rapid Electronics |
TE Connectivity CONTACT 18-14 AWG NPSTL Headers & Wire H | Distrelec |
CONTACT 18-14 016NPSTL REV RL | Heilind Electronics |
CONTACT 18-14 AWG NPSTL Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 3.56 mm Mating Tab Width: .14 in Tab 18 – 14 AWG .82 – 2.08 mm² 3.56 mm | Quick Disconnect | Part Number: 62134-2 | Internal Number: 62134-2 | TE Connectivity | TE Store |
Tab Terminal 14-18AWG 8.89mm 3.81mm Nickel | Avnet America |
CONTACT 18-14 AWG NPSTL | TE Connectivity 62134-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62134-2?
Additional datasheets, footprints and schematics for 62134-2 are listed on our Part Details page. You can also find images and similar parts to 62134-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62134-2 fall under?
The 62134-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62134-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62134-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62134-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62134-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 62134-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62134-2 often in real-time on the comparison pages.
What if I can't find stock of 62134-2?
You can fill out our help required form which you can use to request a quote for 62134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.