Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
16,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
16,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
16,800
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Receptacle |
Mating Pin Diameter | .09in, 2.29mm |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Lead Wire Size | 18 – 16AWG, .82 – 1.3mm² |
Wire Insulation Diameter (Max) | .103in, 2.62mm |
Terminal Height | 4.57mm, .18in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.62mm, .059 – .103in |
Stock Thickness (Magnet Wire Side) | .406mm, .016in |
Overall Length | .67in, 17.02mm |
Material Thickness | .406mm, .016in |
Wire Size | 18 – 16AWG, .82 – 1.31mm² |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Box |
Packaging Quantity | 17000 |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Crimp Area Length | 3.56mm, .14in |
Termination Method | Crimp |
Power To The Board Clstr Pin Rcpt Phbz |Amp Te Connectivity 62131-5 | Newark Electronics |
Power to the Board CLSTR PIN RCPT PHBZ | Rapid Electronics |
TE Connectivity CLSTR PIN RCPT Power to the Board CLSTR | Distrelec |
Contact RCP Crimp ST Cable Mount Box | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62131-5?
Additional datasheets, footprints and schematics for 62131-5 are listed on our Part Details page. You can also find images and similar parts to 62131-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62131-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62131-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62131-5 fall under?
The 62131-5 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62131-5 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62131-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 62131-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62131-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 62131-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62131-5 often in real-time on the comparison pages.
What if I can't find stock of 62131-5?
You can fill out our help required form which you can use to request a quote for 62131-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.