Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
394,256
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
85,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
85,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
85,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
20,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Pin Diameter | 2.29mm, .09in |
Wire Insulation Diameter (Max) | 2.62mm, .103in |
Material Thickness | .406mm, .016in |
Terminal Height | 4.57mm, .18in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.62mm, .059 – .103in |
Lead Wire Size | 18 – 16AWG, .82 – 1.3mm² |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Overall Length | 17.02mm, .67in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 17000 |
Wire/Cable Type | Lead Wire |
Support Style | Insulation Support |
Crimp Area Length | .14in, 3.56mm |
Termination Method | Crimp |
CLSTR PIN RCPT Part Number: 62131-3 | Internal Number: 62131-3 | TE Connectivity | TE Store |
RECEPTACLE CLUSTER PIN 2.29 [.090] DIA | Rapid Electronics |
TE Connectivity CLSTR PIN RCPT Power to the Board CLSTR | Distrelec |
MAGNET WIRE TERMINAL, CRIMP | Farnell |
Clstr Pin Rcpt 18-14 Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 62131-3 | Newark Electronics |
Magnet Wire Terminal 16-18AWG RCP 17.02mm 4.57mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 62131-3?
Additional datasheets, footprints and schematics for 62131-3 are listed on our Part Details page. You can also find images and similar parts to 62131-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62131-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62131-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62131-3 fall under?
The 62131-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62131-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62131-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62131-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62131-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62131-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62131-3 often in real-time on the comparison pages.
What if I can't find stock of 62131-3?
You can fill out our help required form which you can use to request a quote for 62131-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.