6211691909G Switches, Relays & Solenoids by Carling Technologies

ROCKER SWITCH SPST BLACK/GREEN

Status: Unknown
Series: 621 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
6,881
in stock
Buy Now
Logo for element14
element14
from US$1.51
18,111
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
6,881
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.79
-
Buy Now

Specifications

Illumination Non Illuminated
Contact Configuration SPST
Switch Operation Off-On
Actuator / Cap Colour Black Green
Switch Mounting Panel
Contact Current Max 8A
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 125V
Product Range 621 Series
SVHC No SVHC (27-Jun-2018)
Approval Bodies CSA DEMKO NEMKO SEMKO SETI SEV TUV VDE
Approval Category UL Recognised
Colour Green
Contact Current AC 4A
Contact Current AC Max 8A
Contact Voltage AC Max 250VAC
Dielectric Strength VDC 1000V
External Depth 27mm
Insulation Resistance 100Mohm
Operating Temperature Max 85°C
Operating Temperature Min 0°C
Panel Cutout Size 19.2 x 12.9 mm
Panel Cutout Width 12.9mm
Panel Cutout length 19.2mm
Tab Blade Thickness 4.7mm

Alternative Descriptions

ROCKER SWITCH, SPST, 8A, 125VAC | element14
Rocker Switch, spst, on-None-Off,8A,125V | Newark Electronics
ROCKER SWITCH, SPST, BLACK/GREEN | Farnell
Switch, Rocker, Small Sized, Non-Illuminated,611/621 Series | Carling Technologies 62116919-0-9-G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6211691909G?

Additional datasheets, footprints and schematics for 6211691909G are listed on our Part Details page. You can also find images and similar parts to 6211691909G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6211691909G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6211691909G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6211691909G fall under?

The 6211691909G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 6211691909G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6211691909G you can contact the distributor directly for product support, shipping queries etc.

Is the 6211691909G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6211691909G have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 6211691909G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6211691909G often in real-time on the comparison pages.

What if I can't find stock of 6211691909G?

You can fill out our help required form which you can use to request a quote for 6211691909G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay