621065-000 Interconnect Devices by TE Connectivity

D-142-65

Status: Active
Series: -
RoHS: Unknown
Aliases: 621065-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.65

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$4.46
2,680
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.11
-
Buy Now
Logo for Boersig
Boersig
from US$4.82
-
Buy Now
Logo for Sager
Sager
from US$3.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pre-Installed Lead No
Recovered Inside Diameter (Max) .225in, 5.7mm
Expanded Inside Diameter (Min) 11.4mm, .45in
Wire Size 32AWG, .03mm²
Wire Temperature (Max) 105°C
Operating Temperature (Max) 125°C

Alternative Descriptions

621065-000 PLANT 2141 | Avnet America
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 621065-000?

Additional datasheets, footprints and schematics for 621065-000 are listed on our Part Details page. You can also find images and similar parts to 621065-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 621065-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 621065-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 621065-000 fall under?

The 621065-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 621065-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 621065-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 621065-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 621065-000 have stock available?

Authorised distributors including TTI Europe, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 621065-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 621065-000 often in real-time on the comparison pages.

What if I can't find stock of 621065-000?

You can fill out our help required form which you can use to request a quote for 621065-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay