Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 621060-000 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.92
|
1,595
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
1,595
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
1,595
in stock
|
Buy Now | |
Chip One Stop
from US$2.10
|
1,595
in stock
|
Buy Now | |
element14
from US$1.97
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
240
in stock
|
Buy Now | |
Sager
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .125in, 3.18mm |
Expanded Inside Diameter (Min) | .026in, 6.48mm |
Wire Temperature (Max) | 105°C |
Solder Sleeves & Shield Tubing D-142-56 |Raychem Te Connectivity 621060-000 | Newark Electronics |
Solder Sleeves&Shield Tubing D-142-56 | Rapid Electronics |
SOLDER SLEEVE, PVDF, 19.05MM, NATURAL | element14 |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Natural | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 621060-000?
Additional datasheets, footprints and schematics for 621060-000 are listed on our Part Details page. You can also find images and similar parts to 621060-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 621060-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 621060-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 621060-000 fall under?
The 621060-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 621060-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 621060-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 621060-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 621060-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 621060-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 621060-000 often in real-time on the comparison pages.
What if I can't find stock of 621060-000?
You can fill out our help required form which you can use to request a quote for 621060-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.