Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 621055-000 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.23
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$1.31
|
25,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.97
|
3,029
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
519
in stock
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$1.27
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 5.08mm, .2in |
Recovered Inside Diameter (Max) | 2.54mm, .1in |
Wire Temperature (Max) | 105°C |
Solder Sleeves&Shield Tubing D-142-51 | Rapid Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR 4.45MM | Sager |
Where can I find additional details, specifications and documents for a 621055-000?
Additional datasheets, footprints and schematics for 621055-000 are listed on our Part Details page. You can also find images and similar parts to 621055-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 621055-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 621055-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 621055-000 fall under?
The 621055-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 621055-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 621055-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 621055-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 621055-000 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 621055-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 621055-000 often in real-time on the comparison pages.
What if I can't find stock of 621055-000?
You can fill out our help required form which you can use to request a quote for 621055-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.