62091-2 Quick Disconnects by TE Connectivity

250 FLG FAST RCPT 18-12 PTPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now

Specifications

Plating Material Pre-Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Flag
Contact Base Material Brass
Crimp Type Tab-Lok
Terminal & Splice Type Receptacle
Barrel Type Open
Mating Tab Thickness .81mm, .032in
Mating Tab Width 6.35mm, .25in
Wire Size 18 – 12AWG, .82 – 3.31mm²
Receptacle Terminal Stock Thickness .0157in, .4mm
Overall Length 15.24mm
UL Rating Listed
CSA Certified Yes
Wire Insulation Support Without
Comment Right or left handed. Carrier out front for thru splicing.
Packaging Quantity 4000
Packaging Method Reel
Insulated No
Insertion Force Normal
Terminates To Wire & Cable

Alternative Descriptions

250 Flg Fast Rcpt 18-12 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 62091-2 | Newark Electronics
Quick Disconnect Terminal 12-18AWG RCP 15.24mm Pre-Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 62091-2?

Additional datasheets, footprints and schematics for 62091-2 are listed on our Part Details page. You can also find images and similar parts to 62091-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 62091-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62091-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 62091-2 fall under?

The 62091-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 62091-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 62091-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 62091-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 62091-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62091-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 62091-2 often in real-time on the comparison pages.

What if I can't find stock of 62091-2?

You can fill out our help required form which you can use to request a quote for 62091-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay