Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Wire Size | 1000 – 3000CMA, 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .0157in, .4mm |
Overall Length | 17.53mm |
Accepts Wire Insulation Diameter Range | 2.54 – 3.56mm, .1 – .14in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 12500 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Wire/Cable Type | Magnet Wire |
250 FAST RCPT 1000-3000 BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Wire Size: 1000 – 3000 CMA Mating Tab Width: 6.35 mm Receptacle 20 – 16 AWG .51 – 1.31 mm² 1000 – 3000 CMA | Quick Disconnect | Part Number: 62080-1 | Internal Number: 62080-1 | TE Connectivity | TE Store |
250 Fast Rcpt 1000-3000 Br Rohs Compliant: Yes |Amp Te Connectivity 62080-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62080-1?
Additional datasheets, footprints and schematics for 62080-1 are listed on our Part Details page. You can also find images and similar parts to 62080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62080-1 fall under?
The 62080-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62080-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62080-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 62080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62080-1 often in real-time on the comparison pages.
What if I can't find stock of 62080-1?
You can fill out our help required form which you can use to request a quote for 62080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.