Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
13,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
13,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
13,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
13,500
in stock
|
Buy Now | |
TE Store
from US$0.20
|
13,317
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
10,800
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Pin Diameter | 3.17mm, .125in |
Pin Type | Round Pin |
Pin Style | Round |
Terminal Type | Pin |
Wire Size | 24 – 20AWG, .2 – .6mm², 404 – 1021CMA |
Barrel Inside Diameter | .095in, 2.41mm, .025in, .635mm |
Overall Length | 17.51mm, .705in |
Material Thickness | .0157in, .39mm |
Wire Insulation Diameter (Max) | .103in, 2.62mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.62mm, .06 – .103in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Pin .125 (3.17 Mm) 24-20 Awg 0.42 Br |Amp Te Connectivity 62074-1 | Newark Electronics |
PIN .125 (3.17 MM) 24-20 AWG 0.42 BR | Rapid Electronics |
TE Connectivity PIN .125 (3.17 MM) 24-20 AWG 0.42 BR Ter | Distrelec |
PIN .125 (3.17 MM) 24-20 AWG 0.42 BR Crimp Wire Terminal Type: Pin Mating Pin Diameter: 3.17 mm Mating Pin Diameter: .125 in Compatible Insulation Diameter Range: .103 in .06 – .103 in Compatible Insulation Diameter Range: 1.52 – 2.62 mm 2.62 mm Pin 3.17 mm .125" .103" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62074-1 | Internal Number: 62074-1 | TE Connectivity | TE Store |
Pin Terminal 20-24AWG M 17.51mm 4.57mm Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 62074-1?
Additional datasheets, footprints and schematics for 62074-1 are listed on our Part Details page. You can also find images and similar parts to 62074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62074-1 fall under?
The 62074-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62074-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62074-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 62074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62074-1 often in real-time on the comparison pages.
What if I can't find stock of 62074-1?
You can fill out our help required form which you can use to request a quote for 62074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.