No distributors results available
View Full Pricing & Stock ComparisonShroud Color | Black |
---|---|
Shroud Material | Thermoplastic |
Number of Rows | 5 |
Number of Positions | 20 |
Number of Columns | 4 |
CompactPCI | No |
Module Length | 7.78mm, .306in |
Row-to-Row Spacing | .079in, 2mm |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
For Use With | Cable Connectors |
実装方法 | Package |
Packaging Method | Package |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 620730-2?
Additional datasheets, footprints and schematics for 620730-2 are listed on our Part Details page. You can also find images and similar parts to 620730-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 620730-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 620730-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 620730-2 fall under?
The 620730-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 620730-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 620730-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 620730-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 620730-2 have stock available?
There is no stock from authorised distributors for 620730-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 620730-2 often in real-time on the comparison pages.
What if I can't find stock of 620730-2?
You can fill out our help required form which you can use to request a quote for 620730-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.