62061-1 PCB Terminals by TE Connectivity

FASTON .110 SERIES (2.8 MM) TAB BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
40,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for TE Store
TE Store
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Unplated
Stud Hole Yes
Terminal Angle Straight
Terminal Orientation Straight
Terminal Size 2.8
Terminal Type Tab
Terminal & Splice Type Tab
Mating Tab Width 2.8mm, .11in
Stud Diameter .125in, 3.18mm
Mating Tab Thickness .032in, .81mm
Receptacle Terminal Stock Thickness .02in, .51mm
PCB Hole Diameter 1.4mm
Packaging Method Bag
Packaging Quantity 1000
Mounting Style Stud Mount
Terminates To Printed Circuit Board
Termination Method Through Hole
Operating Temperature Range -22 – 230°F, -30 – 110°C

Alternative Descriptions

110 Fast Tab 020Br Rohs Compliant: Yes |Amp Te Connectivity 62061-1 | Newark Electronics
Quick Disconnect Terminal M 15.88mm 7.49mm Tin Loose Piece | Avnet America
Special Order: 110 FASTON TAB BR PCB Terminal Type: Tab Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .11" 2.79 mm .02" | PCB Terminal | Part Number: 62061-1 | Internal Number: 62061-1 | .11" | TE Connectivity | TE Store
FASTON .110 SERIES (2.8 MM) TAB BR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 62061-1?

Additional datasheets, footprints and schematics for 62061-1 are listed on our Part Details page. You can also find images and similar parts to 62061-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 62061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 62061-1 fall under?

The 62061-1 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 62061-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 62061-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 62061-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 62061-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 62061-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 62061-1 often in real-time on the comparison pages.

What if I can't find stock of 62061-1?

You can fill out our help required form which you can use to request a quote for 62061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay