620590-003 High Speed Digital & Data Cable by TE Connectivity

5030A3317-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1194903-5,
620590-003
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.24

Distributor Stock
Logo for Avnet America
Avnet America
from US$3.24
-
Buy Now
Logo for Sager
Sager
from US$3.56
-
Buy Now

Specifications

Wire Size 30AWG
Impedance 50Ω
Cable Type Cheminax
Operating Temperature Range -65 – 125°C, -85 – 257°F

Alternative Descriptions

Cable Coaxial 1000V Tin Plated Copper Natural | Avnet America
Coaxial Cables 5030A3317-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 620590-003?

Additional datasheets, footprints and schematics for 620590-003 are listed on our Part Details page. You can also find images and similar parts to 620590-003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 620590-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 620590-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 620590-003 fall under?

The 620590-003 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to 620590-003 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 620590-003 you can contact the distributor directly for product support, shipping queries etc.

Is the 620590-003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 620590-003 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 620590-003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 620590-003 often in real-time on the comparison pages.

What if I can't find stock of 620590-003?

You can fill out our help required form which you can use to request a quote for 620590-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay