Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .67in, 17.02mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Left hand |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Flag Rec 12-10 Awg Tpbz |Amp Te Connectivity 62057-8 | Newark Electronics |
TE Connectivity - AMP FASTON 250 Wire Terminal 5.26mm2 | Distrelec |
250 FASTON FLAG REC 12-10 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 62057-8 | Internal Number: 62057-8 | TE Connectivity | TE Store |
Quick Disconnect Terminal 10-12AWG F 17.01mm 8.12mm Tin Strip | Avnet America |
250 FASTON FLAG REC 12-10 AWG TPBZ | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62057-8?
Additional datasheets, footprints and schematics for 62057-8 are listed on our Part Details page. You can also find images and similar parts to 62057-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62057-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62057-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62057-8 fall under?
The 62057-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62057-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62057-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 62057-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62057-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 62057-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62057-8 often in real-time on the comparison pages.
What if I can't find stock of 62057-8?
You can fill out our help required form which you can use to request a quote for 62057-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.