Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .67in, 17.02mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Left hand |
Line | Premier |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FLG FAST RCPT 18-12 TPPHBZ | Heilind Electronics |
250 Flg Fast Rcpt 18-12 Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 62056-7 | Newark Electronics |
Quick Disconnect Terminal 12-18AWG F 17.01mm 8.12mm Tin Strip on Reel | Avnet America |
Special Order: 250 FASTON FLAG REC 18-12 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 62056-7 | Internal Number: 62056-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62056-7?
Additional datasheets, footprints and schematics for 62056-7 are listed on our Part Details page. You can also find images and similar parts to 62056-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62056-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62056-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62056-7 fall under?
The 62056-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62056-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62056-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 62056-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62056-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 62056-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62056-7 often in real-time on the comparison pages.
What if I can't find stock of 62056-7?
You can fill out our help required form which you can use to request a quote for 62056-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.