Status: | Unknown |
---|---|
Series: | 62000 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 15VA |
---|---|
Secondary Voltages | 2 x 12V |
Secondary Current Nom | 625mA |
Transformer Mounting | Panel |
Product Range | 62000 Series |
Frequency | 60Hz |
Output Current | 625mA |
Output Current, Secondary Parallel | 1.25A |
RoHS Compliant | Yes |
Toroidal Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 62052?
Additional datasheets, footprints and schematics for 62052 are listed on our Part Details page. You can also find images and similar parts to 62052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62052 fall under?
The 62052 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 62052 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62052 you can contact the distributor directly for product support, shipping queries etc.
Is the 62052 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 62052 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 62052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62052 often in real-time on the comparison pages.
What if I can't find stock of 62052?
You can fill out our help required form which you can use to request a quote for 62052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.