Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.81
|
48
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
23,815
in stock
|
Buy Now | |
element14
from US$0.13
|
23,815
in stock
|
Buy Now | |
Farnell
from US$0.13
|
23,815
in stock
|
Buy Now | |
TE Store
from US$0.09
|
18,579
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$967.27
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Overall Length | .635in, 16.12mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .12 – .14in, 3.05 – 3.56mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | .11in, 2.8mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal, Female Disconnect 0.11In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP | element14 |
110 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 62050-1 | Internal Number: 62050-1 | TE Connectivity | TE Store |
20-16 AWG Straight Insulation Support F-Crimp Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America |
110 FAST REC 20 16 010PTPBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
High Capacity Spray Soap, 1000ml | RS |
Where can I find additional details, specifications and documents for a 62050-1?
Additional datasheets, footprints and schematics for 62050-1 are listed on our Part Details page. You can also find images and similar parts to 62050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62050-1 fall under?
The 62050-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62050-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62050-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 62050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62050-1 often in real-time on the comparison pages.
What if I can't find stock of 62050-1?
You can fill out our help required form which you can use to request a quote for 62050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.