Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Terminal Type | Tab & Receptacle |
Terminal & Splice Type | Tab & Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .77in, 19.58mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Pb Fast Rec 14 10 016Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62049-2 | Newark Electronics |
Quick Disconnect Terminal 10-14AWG F 19.55mm 7.62mm Tin Reel | Avnet America |
FASTON .250 PIGGY-BACK REC 14-10AWG TPBR | TE Connectivity 62049-2 | RS Americas |
Special Order: 250 FASTON REC 14-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 62049-2 | Internal Number: 62049-2 | TE Connectivity | TE Store |
FASTON .250 PIGGY-BACK REC 14-10AWG | Farnell |
250 PB FAST REC 14 10 016TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62049-2?
Additional datasheets, footprints and schematics for 62049-2 are listed on our Part Details page. You can also find images and similar parts to 62049-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62049-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62049-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62049-2 fall under?
The 62049-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62049-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62049-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62049-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62049-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 62049-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62049-2 often in real-time on the comparison pages.
What if I can't find stock of 62049-2?
You can fill out our help required form which you can use to request a quote for 62049-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.