RoHS Compliant | Yes |
---|
620(Tm) Retaining Compound, Slip Fit/High Temperature, 50 Ml Bottle Rohs Compliant: Yes |Loctite 62040 | Newark Electronics |
Liquid Adhesive Green | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | 62000 Series |
RoHS: | Compliant |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 7V |
Secondary Current Nom | 714mA |
Transformer Mounting | Panel |
Product Range | 62000 Series |
Frequency | 60Hz |
Output Current | 714mA |
Output Current, Secondary Parallel | 1.428A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 62040?
Additional datasheets, footprints and schematics for 62040 are listed on our Part Details page. You can also find images and similar parts to 62040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62040 fall under?
The 62040 is listed under Chemicals & Adhesives > More Chemicals & Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 62040 when available in the More Chemicals & Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62040 you can contact the distributor directly for product support, shipping queries etc.
Is the 62040 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 62040 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 62040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62040 often in real-time on the comparison pages.
What if I can't find stock of 62040?
You can fill out our help required form which you can use to request a quote for 62040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.