Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899144-3,
6203686009 |
Fluid Type | Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 1.969in, 50mm |
Recovered Inside Diameter (Max) | 25mm, .984in |
Cut Length | 40mm, 1.575in |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Resistant To | Flexing, Cut-Through, Vibration, Abrasion, Mechanical Damage |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | None |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 6203686009?
Additional datasheets, footprints and schematics for 6203686009 are listed on our Part Details page. You can also find images and similar parts to 6203686009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6203686009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6203686009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6203686009 fall under?
The 6203686009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6203686009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6203686009 you can contact the distributor directly for product support, shipping queries etc.
Is the 6203686009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6203686009 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6203686009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6203686009 often in real-time on the comparison pages.
What if I can't find stock of 6203686009?
You can fill out our help required form which you can use to request a quote for 6203686009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.