62033 Part Information
Details for 62033 by ACME Electronics
Part Downloads
Part Specifications
Power Rating | 7VA |
Secondary Voltages | 2 x 15V |
Secondary Current Nom | 233mA |
Transformer Mounting | Panel |
Product Range | 62000 Series |
Frequency | 60Hz |
Output Current | 233mA |
Output Current, Secondary Parallel | 466mA |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 62033?
Additional datasheets, footprints and schematics for 62033 are listed in our Part Details tab. You can also find the 62033 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62033 in the Pricing & Inventory tab next to part details. You can view 62033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62033 fall under?
The 62033 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 62033 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62033 you can contact the distributor directly for product support, shipping queries etc.
Is the 62033 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 62033 have stock available?
There is no stock from authorised distributors for 62033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62033 often in real-time on the comparison pages.
What if I can't find stock of 62033?
You can fill out our help required form which you can use to request a quote for 62033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.