Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,488
in stock
|
Buy Now | |
TE Store
from US$0.19
|
19,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
14,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
7,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
2,362
in stock
|
Buy Now | |
element14
from US$0.23
|
2,280
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Terminal & Splice Type | Tab & Receptacle |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 15.62mm, .615in |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 62026-2 | Internal Number: 62026-2 | TE Connectivity | TE Store |
187 Faston Rec 20-16 Awg Br Rohs Compliant: Yes |Amp Te Connectivity 62026-2 | Newark Electronics |
187 FASTON REC 20-16 AWG BR | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 1.31mm2 | Distrelec |
FML & MALE DISCONNECT, 4.75MMX0.51MM | Farnell |
187 PB FAST RCPT & TAB BR | Heilind Electronics |
PIGGYBACK TERMINAL, FASTON 187,AWG 20-16 | RS |
PIGGYBACK DISCONNECT, 4.75MM, 20-16AWG | element14 |
FASTON .187 Series Crimp Piggyback Terminal, 4.75 x 0.51mm, 20 - 16 AWG | TE Connectivity 62026-2 | RS Americas |
20-16 AWG Straight Insulation Support Receptacle/Tab Combination Terminal | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP/M 15.62mm 5.77mm Strip | Avnet America |
FASTON .187 PIGGY-BACK REC 20- | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female & Male Piggyback Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 62026-2?
Additional datasheets, footprints and schematics for 62026-2 are listed on our Part Details page. You can also find images and similar parts to 62026-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62026-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62026-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62026-2 fall under?
The 62026-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62026-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62026-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62026-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62026-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 62026-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62026-2 often in real-time on the comparison pages.
What if I can't find stock of 62026-2?
You can fill out our help required form which you can use to request a quote for 62026-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.