Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 620144-000 |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
700
in stock
|
Buy Now | |
RS Americas
from US$2.02
|
895
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
700
in stock
|
Buy Now | |
element14
from US$6.07
|
700
in stock
|
Buy Now | |
Electro Enterprises
from US$2.26
|
7
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
Sager
from US$1.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | 4mm, .16in |
Expanded Inside Diameter (Min) | .28in, 7.1mm |
Operating Temperature (Max) | 150°C |
Wire Temperature (Max) | 125°C |
Wire to Wire Solder Sleeve, TransparentBlue, SolderSleeve D-103 Series | TE Connectivity 620144-000 | RS Americas |
D-103-31 Rohs Compliant: No |Raychem Te Connectivity 620144-000 | Newark Electronics |
Solder Sleeves & Shield Tubing D-103 SER PVDF | Sager |
Where can I find additional details, specifications and documents for a 620144-000?
Additional datasheets, footprints and schematics for 620144-000 are listed on our Part Details page. You can also find images and similar parts to 620144-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 620144-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 620144-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 620144-000 fall under?
The 620144-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 620144-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 620144-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 620144-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 620144-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for 620144-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 620144-000 often in real-time on the comparison pages.
What if I can't find stock of 620144-000?
You can fill out our help required form which you can use to request a quote for 620144-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.