Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
620143N002,
7-1194899-7 |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | .18in, 4.55mm |
Recovered Inside Diameter (Max) | .1in, 2.5mm |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 150°C |
Splice Terminal Solder Sleeve Shield Terminator 17.25mmx 5mm Transparent Blue | Avnet America |
TE Connectivity D-101-31CS379 | Sager |
Where can I find additional details, specifications and documents for a 620143N002?
Additional datasheets, footprints and schematics for 620143N002 are listed on our Part Details page. You can also find images and similar parts to 620143N002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 620143N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 620143N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 620143N002 fall under?
The 620143N002 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 620143N002 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 620143N002 you can contact the distributor directly for product support, shipping queries etc.
Is the 620143N002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 620143N002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 620143N002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 620143N002 often in real-time on the comparison pages.
What if I can't find stock of 620143N002?
You can fill out our help required form which you can use to request a quote for 620143N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.