Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
TE Store
from US$0.20
|
43,166
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab & Receptacle |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Overall Length | .6in, 15.24mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FASTON REC 22-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 62003-1 | Internal Number: 62003-1 | TE Connectivity | TE Store |
Terminals Recpt 2.79 X 0.51 Mm |Amp Te Connectivity 62003-1 | Newark Electronics |
Terminals Recpt 2.79 x 0.51 mm | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.82mm2 | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP/M 17.02mm 4.57mm Strip on Reel | Future Electronics |
FASTON .110 PIGGY-BACK REC 22-18 AWG BR | TE Connectivity 62003-1 | RS Americas |
FASTON .110 PIGGY-BACK REC 22-18 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 62003-1?
Additional datasheets, footprints and schematics for 62003-1 are listed on our Part Details page. You can also find images and similar parts to 62003-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62003-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62003-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62003-1 fall under?
The 62003-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62003-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62003-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62003-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62003-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 62003-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62003-1 often in real-time on the comparison pages.
What if I can't find stock of 62003-1?
You can fill out our help required form which you can use to request a quote for 62003-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.