Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403248123 |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.18 |
140,625
|
Buy Now | |
Newark Electronics | US$0.15 |
42,500
|
Buy Now | |
Rapid Electronics | US$0.14 |
42,500
|
Buy Now | |
Chip One Stop | US$0.12 |
42,500
|
Buy Now | |
Distrelec | US$0.17 |
42,500
|
Buy Now | |
TE Store | US$0.19 |
40,687
|
Buy Now | |
Heilind Electronics Asia | US$0.18 |
28,332
|
Buy Now | |
RS Americas | US$0.10 |
8,850
|
Buy Now | |
Avnet America | US$0.14 |
5,000
|
Buy Now | |
Future Electronics | US$0.13 |
-
|
Buy Now | |
element14 | US$0.20 |
-
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now | |
Boersig | US$0.14 |
-
|
Buy Now | |
TTI Europe | US$0.13 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Terminal & Splice Type | Tab & Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .77in, 19.6mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 2500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 PB FAS REC 22-18 016 TPBR | Heilind Electronics |
|Amp Te Connectivity 61988-2 | Newark Electronics |
Terminals 250 REC 22-18 016 Reel of 2500 | Rapid Electronics |
TE Connectivity 250 FASTON REC 22-18 AWG TPBR Terminals | Distrelec |
250 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 61988-2 | Internal Number: 61988-2 | Alias Number: 403248123 | TE Connectivity | TE Store |
FML PIGGYBACK DISCONNECT, 6.35MMX0.81MM | Farnell |
FASTON .250 Series Crimp Piggyback Terminal, 6.35 x 0.81mm, 22 - 18 AWG | TE Connectivity 61988-2 | RS Americas |
Quick Disconnect Terminal 18-22AWG RCP 19.56mm 7.62mm Tin Strip on Reel | Avnet America |
Faston 22-18 AWG Straight Non-Insulated Piggyback Receptacle | Future Electronics |
PIGGYBACK DISCONNECT, 0.25IN, CRIMP | element14 |
250 PB FAS REC 22-18 016 TPBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 61988-2?
Additional datasheets, footprints and schematics for 61988-2 are listed on our Part Details page. You can also find images and similar parts to 61988-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61988-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61988-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61988-2 fall under?
The 61988-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61988-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61988-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61988-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61988-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61988-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61988-2 often in real-time on the comparison pages.
What if I can't find stock of 61988-2?
You can fill out our help required form which you can use to request a quote for 61988-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.