Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Contact Base Material | Steel |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Overall Length | 10.41mm, .41in |
Mating Tab Width | 4.75mm, .187in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Mating Retention Type | Hole |
Comment | Weld tab, bent 45° |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
187 Fast Tab .020Npst Rohs Compliant: Yes |Amp Te Connectivity 61960-1 | Newark Electronics |
Quick Disconnect Terminal M 10.41mm Nickel Loose Piece | Avnet America |
FASTON .187 SERIES (4.8 MM) TAB NPST | Farnell |
Where can I find additional details, specifications and documents for a 61960-1?
Additional datasheets, footprints and schematics for 61960-1 are listed on our Part Details page. You can also find images and similar parts to 61960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61960-1 fall under?
The 61960-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61960-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61960-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 61960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61960-1 often in real-time on the comparison pages.
What if I can't find stock of 61960-1?
You can fill out our help required form which you can use to request a quote for 61960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.