Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
619547-000,
3-1194894-6 |
Material Systems Code | 25 |
---|---|
Lining Type | Adhesive |
Shrink Ratio | 2:1 |
Color | Black |
Material | Crosslinked Elastomer |
Pliancy | Flexible |
Material Systems | Yes |
Recovered Inside Diameter (Max) | .126in, 3.2mm |
Expanded Inside Diameter (Min) | .315in, 8mm |
Wall Thickness | Medium |
Cut Length | 1.575in, 40mm |
Government Qualified | No |
CSA Certified | No |
Emission Free | No |
Packaging Method | Spool |
Wall Type | Dual |
Product Type | Heat Shrink Tubing |
Recovery Temperature | 175°C |
Fluid Resistance | Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water, Diesel Fuel |
Shrink Temperature (Min) | 150°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -75 – 150°C |
Resistance Properties | Splash Protection |
Resistant To | Fluids, Abrasion, Mechanical Damage |
High Temperature Compatible | Yes |
Heat Shrink Tubing And Sleeves At099-18 |Raychem Te Connectivity 619547-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Elastomer Black Spool | Avnet America |
AT099-18 | TE Connectivity 619547-000 | RS Americas |
Heat Shrink Tubing & Sleeves AT099-18 | Sager |
Where can I find additional details, specifications and documents for a 619547-000?
Additional datasheets, footprints and schematics for 619547-000 are listed on our Part Details page. You can also find images and similar parts to 619547-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 619547-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 619547-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 619547-000 fall under?
The 619547-000 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 619547-000 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 619547-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 619547-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 619547-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 619547-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 619547-000 often in real-time on the comparison pages.
What if I can't find stock of 619547-000?
You can fill out our help required form which you can use to request a quote for 619547-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.