Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Zinc Alloy |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .153in, 3.9mm |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Detent | Without |
Dielectric Material | PTFE |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | SMA |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
RF COAXIAL, SMA JACK, PCB | element14 |
619540-1 - Sma, Right Angle, Pcb Jack Rohs Compliant: Yes |Amp Te Connectivity 619540-1 | Newark Electronics |
Conn SMA F 0Hz to 12GHz Solder RA Thru-Hole Gold Over Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 619540-1?
Additional datasheets, footprints and schematics for 619540-1 are listed on our Part Details page. You can also find images and similar parts to 619540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 619540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 619540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 619540-1 fall under?
The 619540-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 619540-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 619540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 619540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 619540-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 619540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 619540-1 often in real-time on the comparison pages.
What if I can't find stock of 619540-1?
You can fill out our help required form which you can use to request a quote for 619540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.