Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Steel |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 18 – 16AWG, .82 – 1.31mm² |
Overall Length | 14.98mm, .59in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .105 – .21in, 2.67 – 5.33mm |
Mating Tab Thickness | .81mm, .032in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 18000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
187 FASTON REC 18-16 NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .82 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 16 AWG .82 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 61945-2 | Internal Number: 61945-2 | TE Connectivity | TE Store |
187 Fast Rcpt 18-16 2/18 Npst Rohs Compliant: Yes |Amp Te Connectivity 61945-2 | Newark Electronics |
Quick Disconnect Terminal 16-18AWG F Nickel Strip | Avnet America |
FASTON .187 RECEPTACLE 18-16 AWG NPST | Farnell |
Where can I find additional details, specifications and documents for a 61945-2?
Additional datasheets, footprints and schematics for 61945-2 are listed on our Part Details page. You can also find images and similar parts to 61945-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61945-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61945-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61945-2 fall under?
The 61945-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61945-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61945-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61945-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61945-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 61945-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61945-2 often in real-time on the comparison pages.
What if I can't find stock of 61945-2?
You can fill out our help required form which you can use to request a quote for 61945-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.