61919-1 Quick Disconnects by TE Connectivity

FASTON .187 RECEPTACLE 20-16 AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.07
72,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.09
30,386
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$27.56
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Fully Insulated No
Plating Material Unplated
Connection Capacity Single
Terminal Orientation Straight
Terminal Type Receptacle
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Mating Tab Thickness .81mm, .032in
Overall Length .585in, 14.85mm
Accepts Wire Insulation Diameter Range .09 – .13in, 2.29 – 3.3mm
Wire Size 20 – 16AWG, .51 – 1.31mm²
Mating Tab Width .187in, 4.75mm
Receptacle Terminal Stock Thickness .012in, .3mm
UL Rating Listed
CSA Certified Yes
Mating Retention Type Dimple
Wire Insulation Support With
Line Budget
Packaging Method Strip/Reel
Packaging Quantity 20000
Sealable No
Wire/Cable Type Regular Wire
Insertion Force Normal
Wire Stop No
Terminates To Wire & Cable
Insulated No
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

187 FASTON REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 61919-1 | Internal Number: 61919-1 | TE Connectivity | TE Store
Female Disconnect, 4.75Mm, Uninsulated | Newark Electronics
Quick Disconnect Terminal 16-20AWG RCP 14.85mm 5.58mm Strip on Reel | Avnet America
FASTON .187 RECEPTACLE 20-16 AWG BR | TE Connectivity 61919-1 | RS Americas
FEMALE DISCONNECT, 4.75MM, UNINSULATED | element14
187 FASTON REC 20-16 0126BR | Power and Signal Group


61919-1 Connectors by Unknown

FEMALE DISCONNECT 4.75MM UNINSULATED

Status: Unknown
Series: FASTON 187 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTON 187 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 4.75mm x 0.81mm
Tab Size - Imperial 0.187" x 0.032"
Wire Size AWG Min 20AWG
Wire Size AWG Max 16AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61919-1?

Additional datasheets, footprints and schematics for 61919-1 are listed on our Part Details page. You can also find images and similar parts to 61919-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61919-1 fall under?

The 61919-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 61919-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61919-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 61919-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 61919-1 have stock available?

Authorised distributors including Powell Electronics, TE Store, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 61919-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61919-1 often in real-time on the comparison pages.

What if I can't find stock of 61919-1?

You can fill out our help required form which you can use to request a quote for 61919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay